Bourns, Inc. Resistors Chip Resistor - Surface Mount CR1206-FX-1001ELF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Resistors Chip Resistor - Surface Mount Series: CR1206 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1 kOhms Tolerance: ±1% Power (Watts): 0.25W, 1/4W Composition: Thick Film Features: Moisture Resistant
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Resistors Chip Resistor - Surface Mount Series: CR1206 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1 kOhms Tolerance: ±1% Power (Watts): 0.25W, 1/4W Composition: Thick Film Features: Moisture Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Resistors Chip Resistor - Surface Mount Series: CR1206 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1 kOhms Tolerance: ±1% Power (Watts): 0.25W, 1/4W Composition: Thick Film Features: Moisture Resistant

Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Resistors Chip Resistor - Surface Mount
Series: CR1206
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 1 kOhms
Tolerance: ±1%
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Features: Moisture Resistant

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1001ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1001ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-1001ELFTR-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1001ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1001ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-1001ELFCT-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1001ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1001ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-1001ELFDKR-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2231687P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231687P
Surface Mount Resistors 2231687P
Bourns CR1206-FX-1001ELF

Bourns CR1206-FX-1001ELF

Supplier's Site
Surface Mount Resistors - 2231686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231686
Surface Mount Resistors 2231686
Bourns CR1206-FX-1001ELF

Bourns CR1206-FX-1001ELF

Supplier's Site
Surface Mount Resistors - 2231687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231687
Surface Mount Resistors 2231687
Bourns CR1206-FX-1001ELF

Bourns CR1206-FX-1001ELF

Supplier's Site
SMD 4W Resistor - 52-CR1206-FX-1001ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CR1206-FX-1001ELF
SMD 4W Resistor 52-CR1206-FX-1001ELF
RES SMD 1K OHM 1% 1/4W 1206 Product overview: CR1206-FX-1001ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-1001ELF can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 1% 1/4W 1206 Product overview: CR1206-FX-1001ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-1001ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1001ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-1001ELF
Chip Resistor - Surface Mount CR1206-FX-1001ELF
RES SMD 1K OHM 1% 1/4W 1206

RES SMD 1K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 0.25W, 1206; Resistance Bourns - 32K3576 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.25W, 1206; Resistance Bourns
32K3576
Res, Thick Film, 1K, 1%, 0.25W, 1206; Resistance Bourns 32K3576
RES, THICK FILM, 1K, 1%, 0.25W, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.25W, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Bourns - 64T2925 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Bourns
64T2925
Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Bourns 64T2925
Surface Mount Thick Film Resistor, CR Series, 1 kohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 1 kohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K, 1%, 0.25W, 1206, Reel; Resistance Bourns - 84W7258 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.25W, 1206, Reel; Resistance Bourns
84W7258
Res, Thick Film, 1K, 1%, 0.25W, 1206, Reel; Resistance Bourns 84W7258
RES, THICK FILM, 1K, 1%, 0.25W, 1206, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.25W, 1206, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CR1206-FX-1001ELFTR-ND 2231687P 52-CR1206-FX-1001ELF CR1206-FX-1001ELF 32K3576 64T2925 84W7258
Product Name Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors SMD 4W Resistor Chip Resistor - Surface Mount Res, Thick Film, 1K, 1%, 0.25W, 1206; Resistance Bourns Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Bourns Res, Thick Film, 1K, 1%, 0.25W, 1206, Reel; Resistance Bourns
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details