Bourns, Inc. Surface Mount Resistors CR0805AFX-10R0ELF

Description
Bourns CR0805AFX-10R0ELF
Request a Quote Datasheet
Description
Bourns CR0805AFX-10R0ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 458574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
458574
Surface Mount Resistors 458574
Bourns CR0805AFX-10R0ELF

Bourns CR0805AFX-10R0ELF

Supplier's Site
Surface Mount Resistors - 2121180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2121180
Surface Mount Resistors 2121180
Bourns CR0805AFX-10R0ELF

Bourns CR0805AFX-10R0ELF

Supplier's Site
Chip Resistor - Surface Mount - 118-CR0805AFX-10R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805AFX-10R0ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805AFX-10R0ELFTR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805AFX-10R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805AFX-10R0ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805AFX-10R0ELFCT-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805AFX-10R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805AFX-10R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805AFX-10R0ELFDKR-ND
RES 10 OHM 1% 1/8W 0805

RES 10 OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistance Bourns - 68AH8714 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistance Bourns
68AH8714
Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistance Bourns 68AH8714
RES, 10R, 1%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 10R, 1%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistance Bourns - 65AH0282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistance Bourns
65AH0282
Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistance Bourns 65AH0282
RES, 10R, 1%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 10R, 1%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 458574 118-CR0805AFX-10R0ELFTR-ND 68AH8714
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details