Bourns, Inc. Chip Resistor - Surface Mount CR0805AF/-2R20EAS

Description
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805AF/-2R20EASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805AF/-2R20EASCT-ND
Chip Resistor - Surface Mount CR0805AF/-2R20EASCT-ND
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805AF/-2R20EASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805AF/-2R20EASTR-ND
Chip Resistor - Surface Mount CR0805AF/-2R20EASTR-ND
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805AF/-2R20EASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805AF/-2R20EASDKR-ND
Chip Resistor - Surface Mount CR0805AF/-2R20EASDKR-ND
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2R2, 1%, 0.125W, 0805, Thick Film; Resistance Bourns - 16AH0601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.125W, 0805, Thick Film; Resistance Bourns
16AH0601
Res, 2R2, 1%, 0.125W, 0805, Thick Film; Resistance Bourns 16AH0601
RES, 2R2, 1%, 0.125W, 0805, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 2R2, 1%, 0.125W, 0805, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Bourns - 29AH0947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Bourns
29AH0947
Res, 2R2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Bourns 29AH0947
RES, 2R2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2ohm; Product Range:CR0805A-AS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 2R2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2ohm; Product Range:CR0805A-AS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CR0805AF/-2R20EASCT-ND 16AH0601 29AH0947
Product Name Chip Resistor - Surface Mount Res, 2R2, 1%, 0.125W, 0805, Thick Film; Resistance Bourns Res, 2R2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 665 ohms
View Details
5 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details