Bourns, Inc. Chip Resistor - Surface Mount CR0805-JW-910ELF

Description
91 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
91 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-JW-910ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-910ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-JW-910ELFTR-ND
91 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

91 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-JW-910ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-910ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-JW-910ELFDKR-ND
RES SMD 91 OHM 5% 1/8W 0805

RES SMD 91 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-JW-910ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-910ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-JW-910ELFCT-ND
RES SMD 91 OHM 5% 1/8W 0805

RES SMD 91 OHM 5% 1/8W 0805

Buy Now Datasheet
Resistor,ruthenium Oxide,91Ohms,100Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns - 32K3566 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,91Ohms,100Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns
32K3566
Resistor,ruthenium Oxide,91Ohms,100Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns 32K3566
Resistor,Ruthenium Oxide,91Ohms,100WV,5 +/-% Tol,-200,200ppm-TC,0 805-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,91Ohms,100WV,5+/-% Tol,-200,200ppm-TC,0805-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR0805-JW-910ELFTR-ND 32K3566
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,91Ohms,100Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers