Bourns, Inc. Chip Resistor - Surface Mount CR0805-JW-755ELF

Description
7.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
7.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-JW-755ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-JW-755ELF-ND
Chip Resistor - Surface Mount CR0805-JW-755ELF-ND
7.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

7.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CR0805-JW-755ELF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CR0805-JW-755ELF
Resistors - Chip Resistor - Surface Mount CR0805-JW-755ELF
RES SMD 7.5M OHM 5% 1/8W 0805

RES SMD 7.5M OHM 5% 1/8W 0805

Supplier's Site
Resistor,ruthenium Oxide,7.5Mohms,100Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns - 32K3557 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,7.5Mohms,100Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns
32K3557
Resistor,ruthenium Oxide,7.5Mohms,100Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns 32K3557
Resistor,Ruthenium Oxide,7.5MOhms,100WV ,5+/-% Tol,-200,200ppm-TC,0 805-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,7.5MOhms,100WV,5+/-% Tol,-200,200ppm-TC,0805-Case RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0805-JW-755ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-JW-755ELF
Chip Resistor - Surface Mount CR0805-JW-755ELF
RES SMD 7.5M OHM 5% 1/8W 0805

RES SMD 7.5M OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CR0805-JW-755ELF-ND CR0805-JW-755ELF 32K3557 CR0805-JW-755ELF
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor,ruthenium Oxide,7.5Mohms,100Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers