Bourns, Inc. Chip Resistor - Surface Mount CR0805-JW-681ELF

Description
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-JW-681ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-JW-681ELFDKR-ND
Chip Resistor - Surface Mount CR0805-JW-681ELFDKR-ND
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-JW-681ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-JW-681ELFTR-ND
Chip Resistor - Surface Mount CR0805-JW-681ELFTR-ND
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-JW-681ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-JW-681ELFCT-ND
Chip Resistor - Surface Mount CR0805-JW-681ELFCT-ND
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-JW-681ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-JW-681ELF
Chip Resistor - Surface Mount CR0805-JW-681ELF
RES SMD 680 OHM 5% 1/8W 0805

RES SMD 680 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, 680R, 5%, 0805, Thick Film; Resistor Case Style Bourns - 67AC7830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 0805, Thick Film; Resistor Case Style Bourns
67AC7830
Res, 680R, 5%, 0805, Thick Film; Resistor Case Style Bourns 67AC7830
RES, 680R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 680R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CR0805-JW-681ELFDKR-ND CR0805-JW-681ELF 67AC7830
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 680R, 5%, 0805, Thick Film; Resistor Case Style Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details