Bourns, Inc. Chip Resistor - Surface Mount CR0805-JW-511ELF

Description
510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-JW-511ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-JW-511ELFCT-ND
Chip Resistor - Surface Mount CR0805-JW-511ELFCT-ND
510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-JW-511ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-JW-511ELFTR-ND
Chip Resistor - Surface Mount CR0805-JW-511ELFTR-ND
510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-JW-511ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-JW-511ELFDKR-ND
Chip Resistor - Surface Mount CR0805-JW-511ELFDKR-ND
510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Thk Film, 510R, 0.125W, 5%; Resistance Bourns - 42Y0235 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thk Film, 510R, 0.125W, 5%; Resistance Bourns
42Y0235
Resistor, Thk Film, 510R, 0.125W, 5%; Resistance Bourns 42Y0235
RESISTOR, THK FILM, 510R, 0.125W, 5%; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THK FILM, 510R, 0.125W, 5%; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Cr Series, 510 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Bourns - 32K3525 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Cr Series, 510 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Bourns
32K3525
Surface Mount Chip Resistor, Thick Film, Cr Series, 510 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Bourns 32K3525
Surface Mount Chip Resistor, Thick Film, CR Series, 510 ohm, 125 mW, 5%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, CR Series, 510 ohm, 125 mW, 5%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CR0805-JW-511ELFCT-ND 42Y0235 32K3525
Product Name Chip Resistor - Surface Mount Resistor, Thk Film, 510R, 0.125W, 5%; Resistance Bourns Surface Mount Chip Resistor, Thick Film, Cr Series, 510 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details