RES SMD 3.6K OHM 5% 1/8W 0805
3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES SMD 3.6K OHM 5% 1/8W 0805
Resistor,Ruthenium Oxide,3.6KOhms,100WV
RES SMD 3.6K OHM 5% 1/8W 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 118-CR0805-JW-362ELFCT-ND | 32K3499 | CR0805-JW-362ELF |
| Product Name | Chip Resistor - Surface Mount | Resistor,ruthenium Oxide,3.6Kohms,100Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Tolerance | 5 +/- % | 5 +/- % |