Bourns, Inc. Chip Resistor - Surface Mount CR0805-JW-271ELF

Description
270 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
270 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-JW-271ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-271ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-JW-271ELFDKR-ND
270 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

270 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-JW-271ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-271ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-JW-271ELFTR-ND
270 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

270 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-JW-271ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-271ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-JW-271ELFCT-ND
270 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

270 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 270R, 5%, 0805, Thick Film; Resistor Case Style Bourns - 67AC7823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 0805, Thick Film; Resistor Case Style Bourns
67AC7823
Res, 270R, 5%, 0805, Thick Film; Resistor Case Style Bourns 67AC7823
RES, 270R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 270R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 0.125W, 5%, Thick Film, 0805; Resistance Bourns - 34AK1496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.125W, 5%, Thick Film, 0805; Resistance Bourns
34AK1496
Res, 270R, 0.125W, 5%, Thick Film, 0805; Resistance Bourns 34AK1496
RES, 270R, 0.125W, 5%, THICK FILM, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 270R, 0.125W, 5%, THICK FILM, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 270R, 0.125W, 5%, Thick Film, 0805; Resistance Bourns - 32K3475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.125W, 5%, Thick Film, 0805; Resistance Bourns
32K3475
Res, 270R, 0.125W, 5%, Thick Film, 0805; Resistance Bourns 32K3475
RES, 270R, 0.125W, 5%, THICK FILM, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 270R, 0.125W, 5%, THICK FILM, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0805-JW-271ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-JW-271ELF
Chip Resistor - Surface Mount CR0805-JW-271ELF
RES SMD 270 OHM 5% 1/8W 0805

RES SMD 270 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 118-CR0805-JW-271ELFDKR-ND 67AC7823 34AK1496 CR0805-JW-271ELF
Product Name Chip Resistor - Surface Mount Res, 270R, 5%, 0805, Thick Film; Resistor Case Style Bourns Res, 270R, 0.125W, 5%, Thick Film, 0805; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567779 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details