Bourns, Inc. Resistors - Chip Resistor - Surface Mount CR0805-JW-242ELF

Description
Win Source Part Number: 1023006-CR0805-JW-24 2ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR0805 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.4 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: -CR0805-JW-242ELFCT, 118-CR0805-JW-242ELF TR,CR0805-JW-242ELF- ND,-CR0805-JW-242ELF TR,CR0805-JW-242ELFC T,CR0805-JW-242ELFTR ,118-CR0805-JW-242EL FCT,CR0805-JW-242ELF TR-ND,CR0805-JW-242E LFCT-ND,118-CR0805-J W-242ELFDKR Base Product Number: CR0805
Request a Quote Datasheet
Description
Win Source Part Number: 1023006-CR0805-JW-24 2ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR0805 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.4 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: -CR0805-JW-242ELFCT, 118-CR0805-JW-242ELF TR,CR0805-JW-242ELF- ND,-CR0805-JW-242ELF TR,CR0805-JW-242ELFC T,CR0805-JW-242ELFTR ,118-CR0805-JW-242EL FCT,CR0805-JW-242ELF TR-ND,CR0805-JW-242E LFCT-ND,118-CR0805-J W-242ELFDKR Base Product Number: CR0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1023006-CR0805-JW-242ELF
Resistors - Chip Resistor - Surface Mount 1023006-CR0805-JW-242ELF
Win Source Part Number: 1023006-CR0805-JW-24 2ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR0805 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.4 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: -CR0805-JW-242ELFCT, 118-CR0805-JW-242ELF TR,CR0805-JW-242ELF- ND,-CR0805-JW-242ELF TR,CR0805-JW-242ELFC T,CR0805-JW-242ELFTR ,118-CR0805-JW-242EL FCT,CR0805-JW-242ELF TR-ND,CR0805-JW-242E LFCT-ND,118-CR0805-J W-242ELFDKR Base Product Number: CR0805

Win Source Part Number: 1023006-CR0805-JW-242ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR0805
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.4 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: -CR0805-JW-242ELFCT,118-CR0805-JW-242ELFTR,CR0805-JW-242ELF-ND,-CR0805-JW-242ELFTR,CR0805-JW-242ELFCT,CR0805-JW-242ELFTR,118-CR0805-JW-242ELFCT,CR0805-JW-242ELFTR-ND,CR0805-JW-242ELFCT-ND,118-CR0805-JW-242ELFDKR
Base Product Number: CR0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-JW-242ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-242ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-JW-242ELFTR-ND
2.4 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.4 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-JW-242ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-242ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-JW-242ELFDKR-ND
2.4 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.4 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-JW-242ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-242ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-JW-242ELFCT-ND
2.4 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.4 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 8W Resistor - 52-CR0805-JW-242ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CR0805-JW-242ELF
SMD 8W Resistor 52-CR0805-JW-242ELF
RES SMD 2.4K OHM 5% 1/8W 0805 Product overview: CR0805-JW-242ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-JW-242ELF can be used for catalog matching and distributor lookup.

RES SMD 2.4K OHM 5% 1/8W 0805 Product overview: CR0805-JW-242ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-JW-242ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1023006-CR0805-JW-242ELF 118-CR0805-JW-242ELFTR-ND 52-CR0805-JW-242ELF
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 8W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Resistance Range 2400 ohms 2400 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details