RES, THICK FILM, 220R, 5%, 0.125W, 0805, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27AC2696 |
| Product Name | Res, Thick Film, 220R, 5%, 0.125W, 0805, Reel; Resistance Bourns |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |