Bourns, Inc. Chip Resistor - Surface Mount CR0805-JW-155ELF

Description
1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-JW-155ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-155ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-JW-155ELFDKR-ND
1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-JW-155ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-155ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-JW-155ELFTR-ND
1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-JW-155ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-155ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-JW-155ELFCT-ND
1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,1.5Mohms,100Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns - 32K3434 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,1.5Mohms,100Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns
32K3434
Resistor,ruthenium Oxide,1.5Mohms,100Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns 32K3434
Resistor,Ruthenium Oxide,1.5MOhms,100WV ,5+/-% Tol,-200,200ppm-TC,0 805-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,1.5MOhms,100WV,5+/-% Tol,-200,200ppm-TC,0805-Case RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0805-JW-155ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-JW-155ELF
Chip Resistor - Surface Mount CR0805-JW-155ELF
RES SMD 1.5M OHM 5% 1/8W 0805

RES SMD 1.5M OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 118-CR0805-JW-155ELFDKR-ND 32K3434 CR0805-JW-155ELF
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,1.5Mohms,100Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573134 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details