Bourns, Inc. Chip Resistor - Surface Mount CR0805-JW-121ELF

Description
120 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
120 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-JW-121ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-121ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-JW-121ELFTR-ND
120 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

120 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-JW-121ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-121ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-JW-121ELFDKR-ND
120 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

120 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-JW-121ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-121ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-JW-121ELFCT-ND
120 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

120 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 120 OHM 8W Resistor - 52-CR0805-JW-121ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 OHM 8W Resistor
52-CR0805-JW-121ELF
SMD 120 OHM 8W Resistor 52-CR0805-JW-121ELF
RES SMD 120 OHM 5% 1/8W 0805 Product overview: CR0805-JW-121ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-JW-121ELF can be used for catalog matching and distributor lookup.

RES SMD 120 OHM 5% 1/8W 0805 Product overview: CR0805-JW-121ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-JW-121ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1066440-CR0805-JW-121ELF
Resistors - Chip Resistor - Surface Mount 1066440-CR0805-JW-121ELF
Win Source Part Number: 1066440-CR0805-JW-12 1ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR0805 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RK73B2ATTD121J; ERJ-6GEYJ121V; CRCW0805120RJNEA; CRCW0805130RJNEA; CRCW0805110RJNEA; RK73B2ATTD131JCR0805 -JW-121-ELF; CR0805-JW-121ELF.; CR0805JW121ELF; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: 118-CR0805-JW-121ELF TR,118-CR0805-JW-121 ELFDKR,-CR0805-JW-12 1ELFTR,118-CR0805-JW -121ELFCT,CR0805-JW- 121ELFTR-ND,-CR0805- JW-121ELFCT,CR0805-J W-121ELFCT-ND,CR0805 -JW-121ELFCT,CR0805- JW-121ELFTR,CR0805-J W-121ELF-ND Base Product Number: CR0805

Win Source Part Number: 1066440-CR0805-JW-121ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR0805
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RK73B2ATTD121J; ERJ-6GEYJ121V; CRCW0805120RJNEA; CRCW0805130RJNEA; CRCW0805110RJNEA; RK73B2ATTD131JCR0805-JW-121-ELF; CR0805-JW-121ELF.; CR0805JW121ELF;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: 118-CR0805-JW-121ELFTR,118-CR0805-JW-121ELFDKR,-CR0805-JW-121ELFTR,118-CR0805-JW-121ELFCT,CR0805-JW-121ELFTR-ND,-CR0805-JW-121ELFCT,CR0805-JW-121ELFCT-ND,CR0805-JW-121ELFCT,CR0805-JW-121ELFTR,CR0805-JW-121ELF-ND
Base Product Number: CR0805

Buy Now Datasheet
Surface Mount Resistors - 9052861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9052861
Surface Mount Resistors 9052861
Thick Film Resistor 120R 0.125W 5% 0805

Thick Film Resistor 120R 0.125W 5% 0805

Supplier's Site
Surface Mount Resistors - 458612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
458612
Surface Mount Resistors 458612
Thick Film Resistor 120R 0.125W 5% 0805

Thick Film Resistor 120R 0.125W 5% 0805

Supplier's Site
Resistor, Thk Film, 120R, 0.125W, 5%; Resistance Bourns - 42Y0228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thk Film, 120R, 0.125W, 5%; Resistance Bourns
42Y0228
Resistor, Thk Film, 120R, 0.125W, 5%; Resistance Bourns 42Y0228
RESISTOR, THK FILM, 120R, 0.125W, 5%; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THK FILM, 120R, 0.125W, 5%; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0805-JW-121ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-JW-121ELF
Chip Resistor - Surface Mount CR0805-JW-121ELF
RES SMD 120 OHM 5% 1/8W 0805

RES SMD 120 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 118-CR0805-JW-121ELFTR-ND 52-CR0805-JW-121ELF 1066440-CR0805-JW-121ELF 9052861 458612 42Y0228 CR0805-JW-121ELF
Product Name Chip Resistor - Surface Mount SMD 120 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistor, Thk Film, 120R, 0.125W, 5%; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data