Bourns, Inc. Chip Resistor - Surface Mount CR0805-JW-101ELF

Description
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-JW-101ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-JW-101ELFTR-ND
Chip Resistor - Surface Mount CR0805-JW-101ELFTR-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-JW-101ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-JW-101ELFCT-ND
Chip Resistor - Surface Mount CR0805-JW-101ELFCT-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-JW-101ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-JW-101ELFDKR-ND
Chip Resistor - Surface Mount CR0805-JW-101ELFDKR-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477123
Surface Mount Resistors 2477123
Bourns CR0805-JW-101ELF Resistor

Bourns CR0805-JW-101ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477124P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477124P
Surface Mount Resistors 2477124P
Bourns CR0805-JW-101ELF Resistor

Bourns CR0805-JW-101ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477124
Surface Mount Resistors 2477124
Bourns CR0805-JW-101ELF Resistor

Bourns CR0805-JW-101ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0805-JW-101ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-JW-101ELF
Chip Resistor - Surface Mount CR0805-JW-101ELF
RES SMD 100 OHM 5% 1/8W 0805

RES SMD 100 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 100R, 5%, 0.125W, 0805; Resistance Bourns - 06X5173 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.125W, 0805; Resistance Bourns
06X5173
Res, Thick Film, 100R, 5%, 0.125W, 0805; Resistance Bourns 06X5173
RES, THICK FILM, 100R, 5%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.125W, Thick Film, 0805; Resistance Bourns - 61J5461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.125W, Thick Film, 0805; Resistance Bourns
61J5461
Res, 100R, 5%, 0.125W, Thick Film, 0805; Resistance Bourns 61J5461
RES, 100R, 5%, 0.125W, THICK FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 100R, 5%, 0.125W, THICK FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.125W, Thick Film, 0805; Resistance Bourns - 33AK8409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.125W, Thick Film, 0805; Resistance Bourns
33AK8409
Res, 100R, 5%, 0.125W, Thick Film, 0805; Resistance Bourns 33AK8409
RES, 100R, 5%, 0.125W, THICK FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 100R, 5%, 0.125W, THICK FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CR0805-JW-101ELFTR-ND 2477123 CR0805-JW-101ELF 06X5173
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 100R, 5%, 0.125W, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers