Bourns, Inc. Chip Resistor - Surface Mount CR0805-J/-2R0ELF

Description
RES SMD 2 OHM 5% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 2 OHM 5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-J/-2R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-J/-2R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-J/-2R0ELFDKR-ND
RES SMD 2 OHM 5% 1/8W 0805

RES SMD 2 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-J/-2R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-J/-2R0ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-J/-2R0ELFTR-ND
2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-J/-2R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-J/-2R0ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-J/-2R0ELFCT-ND
RES SMD 2 OHM 5% 1/8W 0805

RES SMD 2 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-J/-2R0ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-J/-2R0ELF
Chip Resistor - Surface Mount CR0805-J/-2R0ELF
RES SMD 2 OHM 5% 1/8W 0805

RES SMD 2 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 118-CR0805-J/-2R0ELFDKR-ND CR0805-J/-2R0ELF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details