Bourns, Inc. Chip Resistor - Surface Mount CR0805-J/-1R5ELF

Description
1.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-J/-1R5ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-J/-1R5ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-J/-1R5ELFTR-ND
1.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-J/-1R5ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-J/-1R5ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-J/-1R5ELFCT-ND
RES SMD 1.5 OHM 5% 1/8W 0805

RES SMD 1.5 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-J/-1R5ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-J/-1R5ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-J/-1R5ELFDKR-ND
RES SMD 1.5 OHM 5% 1/8W 0805

RES SMD 1.5 OHM 5% 1/8W 0805

Buy Now Datasheet
Resistor,ruthenium Oxide,1.5Ohms,100Wv,5+/-% Tol,-200,500Ppm-Tc,0805-Case Rohs Compliant Bourns - 32K3381 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,1.5Ohms,100Wv,5+/-% Tol,-200,500Ppm-Tc,0805-Case Rohs Compliant Bourns
32K3381
Resistor,ruthenium Oxide,1.5Ohms,100Wv,5+/-% Tol,-200,500Ppm-Tc,0805-Case Rohs Compliant Bourns 32K3381
Resistor,Ruthenium Oxide,1.5Ohms,100WV, 5+/-% Tol,-200,500ppm-TC,0 805-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,1.5Ohms,100WV,5+/-% Tol,-200,500ppm-TC,0805-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR0805-J/-1R5ELFTR-ND 32K3381
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,1.5Ohms,100Wv,5+/-% Tol,-200,500Ppm-Tc,0805-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details