Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-8200ELF

Description
820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-8200ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-8200ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-8200ELFDKR-ND
820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-8200ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-8200ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-8200ELFCT-ND
820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-8200ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-8200ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-8200ELFTR-ND
820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630143
Surface Mount Resistors 630143
Bourns CR0805-FX-8200ELF Resistor

Bourns CR0805-FX-8200ELF Resistor

Supplier's Site
Res, 820R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 32K3324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
32K3324
Res, 820R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 32K3324
RES, 820R, 1%, 0.125W, THICK FILM, 0805; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 820R, 1%, 0.125W, THICK FILM, 0805; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 820R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 34AK1484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
34AK1484
Res, 820R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 34AK1484
RES, 820R, 1%, 0.125W, THICK FILM, 0805; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 820R, 1%, 0.125W, THICK FILM, 0805; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CR0805-FX-8200ELFDKR-ND 630143 32K3324
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 820R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567737P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details