Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-6043ELF

Description
RES SMD 604K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 604K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-6043ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-6043ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-6043ELFDKR-ND
RES SMD 604K OHM 1% 1/8W 0805

RES SMD 604K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-6043ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-6043ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-6043ELFTR-ND
604 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

604 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-6043ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-6043ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-6043ELFCT-ND
RES SMD 604K OHM 1% 1/8W 0805

RES SMD 604K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistor,ruthenium Oxide,604Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns - 32K3240 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,604Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns
32K3240
Resistor,ruthenium Oxide,604Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns 32K3240
Resistor,Ruthenium Oxide,604KOhms,100WV ,1+/-% Tol,-100,100ppm-TC,0 805-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,604KOhms,100WV,1+/-% Tol,-100,100ppm-TC,0805-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR0805-FX-6043ELFDKR-ND 32K3240
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,604Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details