Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-56R0ELF

Description
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-FX-56R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-56R0ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-56R0ELFDKR-ND
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-56R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-56R0ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-56R0ELFTR-ND
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-56R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-56R0ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-56R0ELFCT-ND
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 56R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 34AK1474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
34AK1474
Res, 56R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 34AK1474
RES, 56R, 1%, 0.125W, THICK FILM, 0805; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 56R, 1%, 0.125W, THICK FILM, 0805; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, 56R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 32K3213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
32K3213
Res, 56R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 32K3213
RES, 56R, 1%, 0.125W, THICK FILM, 0805; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 56R, 1%, 0.125W, THICK FILM, 0805; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CR0805-FX-56R0ELFDKR-ND 34AK1474
Product Name Chip Resistor - Surface Mount Res, 56R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers