RES SMD 523 OHM 1% 1/8W 0805
523 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES SMD 523 OHM 1% 1/8W 0805
Res Thick Film 0805 523 Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel
RES SMD 523 OHM 1% 1/8W 0805
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 118-CR0805-FX-5230ELFCT-ND | 103-CR0805-FX-5230ELF | CR0805-FX-5230ELF |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 0805 523 Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); Surface Mount | |
| Resistance Range | 523 ohms | 523 ohms | 523 ohms |