Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-5111ELF

Description
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-FX-5111ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-5111ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-5111ELFDKR-ND
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-5111ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-5111ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-5111ELFCT-ND
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-5111ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-5111ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-5111ELFTR-ND
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-5111ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-5111ELF
Chip Resistor - Surface Mount CR0805-FX-5111ELF
RES SMD 5.11K OHM 1% 1/8W 0805

RES SMD 5.11K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 5K11, 1%, 0805, Thick Film; Resistor Case Style Bourns - 67AC7804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 1%, 0805, Thick Film; Resistor Case Style Bourns
67AC7804
Res, 5K11, 1%, 0805, Thick Film; Resistor Case Style Bourns 67AC7804
RES, 5K11, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.11kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5K11, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.11kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Thick Film Resistors 5.11K 1% - 103-CR0805-FX-5111ELF - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 5.11K 1%
103-CR0805-FX-5111ELF
Thick Film Resistors 5.11K 1% 103-CR0805-FX-5111ELF
Thick Film Resistors 5.11K 1%

Thick Film Resistors 5.11K 1%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number CR0805-FX-5111ELFDKR-ND CR0805-FX-5111ELF 67AC7804 103-CR0805-FX-5111ELF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 5K11, 1%, 0805, Thick Film; Resistor Case Style Bourns Thick Film Resistors 5.11K 1%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details