Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-4990ELF

Description
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-FX-4990ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-4990ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-4990ELFTR-ND
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-4990ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-4990ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-4990ELFCT-ND
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-4990ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-4990ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-4990ELFDKR-ND
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 499R, 1%, 0805, Thick Film; Resistor Case Style Bourns - 67AC7800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0805, Thick Film; Resistor Case Style Bourns
67AC7800
Res, 499R, 1%, 0805, Thick Film; Resistor Case Style Bourns 67AC7800
RES, 499R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:499ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 499R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:499ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res 0805 499R 125Mw Tc100 Bourns - 33AK8405 - Newark, An Avnet Company
Chicago, IL, United States
Res 0805 499R 125Mw Tc100 Bourns
33AK8405
Res 0805 499R 125Mw Tc100 Bourns 33AK8405
RES 0805 499R 125MW TC100

RES 0805 499R 125MW TC100

Supplier's Site
Chip Resistor - Surface Mount - CR0805-FX-4990ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-4990ELF
Chip Resistor - Surface Mount CR0805-FX-4990ELF
RES SMD 499 OHM 1% 1/8W 0805

RES SMD 499 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CR0805-FX-4990ELFTR-ND 67AC7800 33AK8405 CR0805-FX-4990ELF
Product Name Chip Resistor - Surface Mount Res, 499R, 1%, 0805, Thick Film; Resistor Case Style Bourns Res 0805 499R 125Mw Tc100 Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details