Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-47R0ELF

Description
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-FX-47R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-47R0ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-47R0ELFDKR-ND
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-47R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-47R0ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-47R0ELFTR-ND
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-47R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-47R0ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-47R0ELFCT-ND
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477114
Surface Mount Resistors 2477114
Bourns CR0805-FX-47R0ELF Resistor

Bourns CR0805-FX-47R0ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477113
Surface Mount Resistors 2477113
Bourns CR0805-FX-47R0ELF Resistor

Bourns CR0805-FX-47R0ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477114P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477114P
Surface Mount Resistors 2477114P
Bourns CR0805-FX-47R0ELF Resistor

Bourns CR0805-FX-47R0ELF Resistor

Supplier's Site
Res, 47R, 1%, 0805, Thick Film; Resistor Case Style Bourns - 67AC7798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0805, Thick Film; Resistor Case Style Bourns
67AC7798
Res, 47R, 1%, 0805, Thick Film; Resistor Case Style Bourns 67AC7798
RES, 47R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 47R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 47R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 33AK8403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
33AK8403
Res, 47R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 33AK8403
RES, 47R, 1%, 0.125W, THICK FILM, 0805; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 47R, 1%, 0.125W, THICK FILM, 0805; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47Ohm, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 32K3162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47Ohm, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
32K3162
Res, 47Ohm, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 32K3162
RES, 47OHM, 1%, 0.125W, THICK FILM, 0805; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 47OHM, 1%, 0.125W, THICK FILM, 0805; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0805-FX-47R0ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-47R0ELF
Chip Resistor - Surface Mount CR0805-FX-47R0ELF
RES SMD 47 OHM 1% 1/8W 0805

RES SMD 47 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CR0805-FX-47R0ELFDKR-ND 2477114 67AC7798 33AK8403 32K3162 CR0805-FX-47R0ELF
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 47R, 1%, 0805, Thick Film; Resistor Case Style Bourns Res, 47R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns Res, 47Ohm, 1%, 0.125W, Thick Film, 0805; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers