Bourns, Inc. Resistors - Chip Resistor - Surface Mount CR0805-FX-4750ELF

Description
Win Source Part Number: 1373848-CR0805-FX-47 50ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR0805 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: CR0805 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 475 Ohms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1373848-CR0805-FX-47 50ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR0805 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: CR0805 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 475 Ohms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1373848-CR0805-FX-4750ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373848-CR0805-FX-4750ELF
Resistors - Chip Resistor - Surface Mount 1373848-CR0805-FX-4750ELF
Win Source Part Number: 1373848-CR0805-FX-47 50ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR0805 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: CR0805 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 475 Ohms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373848-CR0805-FX-4750ELF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR0805
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: CR0805
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 475 Ohms
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-4750ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-4750ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-4750ELFTR-ND
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-4750ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-4750ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-4750ELFDKR-ND
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-4750ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-4750ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-4750ELFCT-ND
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 475 OHM 8W Resistor - 52-CR0805-FX-4750ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 475 OHM 8W Resistor
52-CR0805-FX-4750ELF
SMD 475 OHM 8W Resistor 52-CR0805-FX-4750ELF
RES SMD 475 OHM 1% 1/8W 0805 Product overview: CR0805-FX-4750ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 475 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-4750ELF can be used for catalog matching and distributor lookup.

RES SMD 475 OHM 1% 1/8W 0805 Product overview: CR0805-FX-4750ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 475 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-4750ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0805-FX-4750ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-4750ELF
Chip Resistor - Surface Mount CR0805-FX-4750ELF
RES SMD 475 OHM 1% 1/8W 0805

RES SMD 475 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Thick Film Resistors 475ohm 1% - 103-CR0805-FX-4750ELF - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 475ohm 1%
103-CR0805-FX-4750ELF
Thick Film Resistors 475ohm 1% 103-CR0805-FX-4750ELF
Thick Film Resistors 475ohm 1%

Thick Film Resistors 475ohm 1%

Supplier's Site
Res, 475R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 32K3171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
32K3171
Res, 475R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 32K3171
RES, 475R, 1%, 0.125W, THICK FILM, 0805; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 475R, 1%, 0.125W, THICK FILM, 0805; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 475R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 34AK1468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
34AK1468
Res, 475R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 34AK1468
RES, 475R, 1%, 0.125W, THICK FILM, 0805; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 475R, 1%, 0.125W, THICK FILM, 0805; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1373848-CR0805-FX-4750ELF CR0805-FX-4750ELFTR-ND 52-CR0805-FX-4750ELF CR0805-FX-4750ELF 103-CR0805-FX-4750ELF 32K3171
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 475 OHM 8W Resistor Chip Resistor - Surface Mount Thick Film Resistors 475ohm 1% Res, 475R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176758-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details