Bourns, Inc. Resistors - Chip Resistor - Surface Mount CR0805-FX-4701ELF

Description
Win Source Part Number: 1349396-CR0805-FX-47 01ELF Category: Resistors - Chip Resistor - Surface Mount Series: CR0805 Features: Moisture Resistant Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Base Product Number: CR0805 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1349396-CR0805-FX-47 01ELF Category: Resistors - Chip Resistor - Surface Mount Series: CR0805 Features: Moisture Resistant Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Base Product Number: CR0805 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1349396-CR0805-FX-4701ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349396-CR0805-FX-4701ELF
Resistors - Chip Resistor - Surface Mount 1349396-CR0805-FX-4701ELF
Win Source Part Number: 1349396-CR0805-FX-47 01ELF Category: Resistors - Chip Resistor - Surface Mount Series: CR0805 Features: Moisture Resistant Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Base Product Number: CR0805 California Prop 65: Warning Information

Win Source Part Number: 1349396-CR0805-FX-4701ELF
Category: Resistors - Chip Resistor - Surface Mount
Series: CR0805
Features: Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Base Product Number: CR0805
California Prop 65: Warning Information

Buy Now Datasheet
SMD 8W Resistor - 52-CR0805-FX-4701ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CR0805-FX-4701ELF
SMD 8W Resistor 52-CR0805-FX-4701ELF
RES SMD 4.7K OHM 1% 1/8W 0805 Product overview: CR0805-FX-4701ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-4701ELF can be used for catalog matching and distributor lookup.

RES SMD 4.7K OHM 1% 1/8W 0805 Product overview: CR0805-FX-4701ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-4701ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0805-FX-4701ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-4701ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-4701ELFCT-ND
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-4701ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-4701ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-4701ELFTR-ND
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-4701ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-4701ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-4701ELFDKR-ND
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1814474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1814474
Surface Mount Resistors 1814474
Bourns CR0805-FX-4701ELF

Bourns CR0805-FX-4701ELF

Supplier's Site
Surface Mount Resistors - 1814394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1814394
Surface Mount Resistors 1814394
Bourns CR0805-FX-4701ELF

Bourns CR0805-FX-4701ELF

Supplier's Site
Chip Resistor - Surface Mount - CR0805-FX-4701ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-4701ELF
Chip Resistor - Surface Mount CR0805-FX-4701ELF
RES SMD 4.7K OHM 1% 1/8W 0805

RES SMD 4.7K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 4K7, 1%, 0.125W, 0805; Resistance Bourns - 32K3167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 1%, 0.125W, 0805; Resistance Bourns
32K3167
Res, Thick Film, 4K7, 1%, 0.125W, 0805; Resistance Bourns 32K3167
RES, THICK FILM, 4K7, 1%, 0.125W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 4K7, 1%, 0.125W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K7, 1%, 0.125W, 0805, Reel; Resistance Bourns - 84W7251 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 1%, 0.125W, 0805, Reel; Resistance Bourns
84W7251
Res, Thick Film, 4K7, 1%, 0.125W, 0805, Reel; Resistance Bourns 84W7251
RES, THICK FILM, 4K7, 1%, 0.125W, 0805, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K7, 1%, 0.125W, 0805, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
RESISTOR,CHIP,4.7 KILOHMS, +/-1%, 0.125W, 150V, +/-100PPM
70154696
RESISTOR,CHIP,4.7 KILOHMS, +/-1%, 0.125W, 150V, +/-100PPM 70154696
RESISTOR,CHIP,4.7 KILOHMS, +/-1%, 0.125W, 150V, +/-100PPM

RESISTOR,CHIP,4.7 KILOHMS, +/-1%, 0.125W, 150V, +/-100PPM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 1349396-CR0805-FX-4701ELF 52-CR0805-FX-4701ELF CR0805-FX-4701ELFCT-ND 1814474 CR0805-FX-4701ELF 32K3167 84W7251 70154696
Product Name Resistors - Chip Resistor - Surface Mount SMD 8W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 4K7, 1%, 0.125W, 0805; Resistance Bourns Res, Thick Film, 4K7, 1%, 0.125W, 0805, Reel; Resistance Bourns RESISTOR,CHIP,4.7 KILOHMS, +/-1%, 0.125W, 150V, +/-100PPM
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Metal Element
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD684GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details