Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-4700ELF

Description
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-FX-4700ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-4700ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-4700ELFDKR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-4700ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-4700ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-4700ELFCT-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-4700ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-4700ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-4700ELFTR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 470 OHM 8W Resistor - 52-CR0805-FX-4700ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 OHM 8W Resistor
52-CR0805-FX-4700ELF
SMD 470 OHM 8W Resistor 52-CR0805-FX-4700ELF
RES SMD 470 OHM 1% 1/8W 0805 Product overview: CR0805-FX-4700ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-4700ELF can be used for catalog matching and distributor lookup.

RES SMD 470 OHM 1% 1/8W 0805 Product overview: CR0805-FX-4700ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-4700ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7409038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409038
Surface Mount Resistors 7409038
Bourns CR0805-FX-4700ELF

Bourns CR0805-FX-4700ELF

Supplier's Site
Surface Mount Resistors - 7409038P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409038P
Surface Mount Resistors 7409038P
Bourns CR0805-FX-4700ELF

Bourns CR0805-FX-4700ELF

Supplier's Site
Surface Mount Resistors - 1616929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1616929
Surface Mount Resistors 1616929
Bourns CR0805-FX-4700ELF

Bourns CR0805-FX-4700ELF

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1349392-CR0805-FX-4700ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349392-CR0805-FX-4700ELF
Resistors - Chip Resistor - Surface Mount 1349392-CR0805-FX-4700ELF
Win Source Part Number: 1349392-CR0805-FX-47 00ELF Category: Resistors - Chip Resistor - Surface Mount Series: CR0805 Features: Moisture Resistant Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Base Product Number: CR0805 California Prop 65: Warning Information

Win Source Part Number: 1349392-CR0805-FX-4700ELF
Category: Resistors - Chip Resistor - Surface Mount
Series: CR0805
Features: Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Base Product Number: CR0805
California Prop 65: Warning Information

Buy Now Datasheet
Res, Thick Film, 470R, 1%, 0.125W, 0805; Resistance Bourns - 32K3165 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.125W, 0805; Resistance Bourns
32K3165
Res, Thick Film, 470R, 1%, 0.125W, 0805; Resistance Bourns 32K3165
RES, THICK FILM, 470R, 1%, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470R, 1%, 0.125W, 0805, Reel; Resistance Bourns - 28X2996 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.125W, 0805, Reel; Resistance Bourns
28X2996
Res, Thick Film, 470R, 1%, 0.125W, 0805, Reel; Resistance Bourns 28X2996
RES, THICK FILM, 470R, 1%, 0.125W, 0805, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.125W, 0805, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0805-FX-4700ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-4700ELF
Chip Resistor - Surface Mount CR0805-FX-4700ELF
RES SMD 470 OHM 1% 1/8W 0805

RES SMD 470 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CR0805-FX-4700ELFDKR-ND 52-CR0805-FX-4700ELF 7409038 7409038P 1349392-CR0805-FX-4700ELF 32K3165 28X2996 CR0805-FX-4700ELF
Product Name Chip Resistor - Surface Mount SMD 470 OHM 8W Resistor Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 470R, 1%, 0.125W, 0805; Resistance Bourns Res, Thick Film, 470R, 1%, 0.125W, 0805, Reel; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers