Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-4122ELF

Description
RES SMD 41.2K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 41.2K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-4122ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-4122ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-4122ELFDKR-ND
RES SMD 41.2K OHM 1% 1/8W 0805

RES SMD 41.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-4122ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-4122ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-4122ELFTR-ND
41.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

41.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-4122ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-4122ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-4122ELFCT-ND
RES SMD 41.2K OHM 1% 1/8W 0805

RES SMD 41.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistor,ruthenium Oxide,41.2Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns - 32K3127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,41.2Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns
32K3127
Resistor,ruthenium Oxide,41.2Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns 32K3127
Resistor,Ruthenium Oxide,41.2KOhms,100W V,1+/-% Tol,-100,100ppm-TC,0 805-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,41.2KOhms,100WV,1+/-% Tol,-100,100ppm-TC,0805-Case RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CR0805-FX-4122ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0805-FX-4122ELF
Resistors - Chip Resistor - Surface Mount CR0805-FX-4122ELF
RES SMD 41.2K OHM 1% 1/8W 0805

RES SMD 41.2K OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CR0805-FX-4122ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-4122ELF
Chip Resistor - Surface Mount CR0805-FX-4122ELF
RES SMD 41.2K OHM 1% 1/8W 0805

RES SMD 41.2K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 118-CR0805-FX-4122ELFDKR-ND 32K3127 CR0805-FX-4122ELF CR0805-FX-4122ELF
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,41.2Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details