RES SMD 39.2 OHM 1% 1/8W 0805
39.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES SMD 39.2 OHM 1% 1/8W 0805
RES SMD 39.2 OHM 1% 1/8W 0805
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 118-CR0805-FX-39R2ELFCT-ND | CR0805-FX-39R2ELF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | |
| Resistance Range | 39.2 ohms | 39.2 ohms |