Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-3922ELF

Description
RES SMD 39.2K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 39.2K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-3922ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-3922ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-3922ELFCT-ND
RES SMD 39.2K OHM 1% 1/8W 0805

RES SMD 39.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-3922ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-3922ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-3922ELFTR-ND
39.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

39.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-3922ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-3922ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-3922ELFDKR-ND
RES SMD 39.2K OHM 1% 1/8W 0805

RES SMD 39.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 39K2, 1%, 0.125W, 0805; Resistance Bourns - 32K3117 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K2, 1%, 0.125W, 0805; Resistance Bourns
32K3117
Res, Thick Film, 39K2, 1%, 0.125W, 0805; Resistance Bourns 32K3117
RES, THICK FILM, 39K2, 1%, 0.125W, 0805; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 39K2, 1%, 0.125W, 0805; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR0805-FX-3922ELFCT-ND 32K3117
Product Name Chip Resistor - Surface Mount Res, Thick Film, 39K2, 1%, 0.125W, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 3-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
4 suppliers
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details