Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-3903ELF

Description
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-3903ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-3903ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-3903ELFDKR-ND
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-3903ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-3903ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-3903ELFTR-ND
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-3903ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-3903ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-3903ELFCT-ND
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 8W Resistor - 52-CR0805-FX-3903ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CR0805-FX-3903ELF
SMD 8W Resistor 52-CR0805-FX-3903ELF
RES SMD 390K OHM 1% 1/8W 0805 Product overview: CR0805-FX-3903ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-3903ELF can be used for catalog matching and distributor lookup.

RES SMD 390K OHM 1% 1/8W 0805 Product overview: CR0805-FX-3903ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-3903ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0805-FX-3903ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-3903ELF
Chip Resistor - Surface Mount CR0805-FX-3903ELF
RES SMD 390K OHM 1% 1/8W 0805

RES SMD 390K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CR0805-FX-3903ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0805-FX-3903ELF
Resistors - Chip Resistor - Surface Mount CR0805-FX-3903ELF
RES SMD 390K OHM 1% 1/8W 0805

RES SMD 390K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 118-CR0805-FX-3903ELFDKR-ND 52-CR0805-FX-3903ELF CR0805-FX-3903ELF CR0805-FX-3903ELF
Product Name Chip Resistor - Surface Mount SMD 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details