Bourns, Inc. SMD 36.5 OHM 8W Resistor CR0805-FX-36R5ELF

Description
RES SMD 36.5 OHM 1% 1/8W 0805 Product overview: CR0805-FX-36R5ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36.5 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36.5 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-36R5ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 36.5 OHM 1% 1/8W 0805 Product overview: CR0805-FX-36R5ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36.5 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36.5 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-36R5ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 36.5 OHM 8W Resistor - 52-CR0805-FX-36R5ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 36.5 OHM 8W Resistor
52-CR0805-FX-36R5ELF
SMD 36.5 OHM 8W Resistor 52-CR0805-FX-36R5ELF
RES SMD 36.5 OHM 1% 1/8W 0805 Product overview: CR0805-FX-36R5ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36.5 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36.5 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-36R5ELF can be used for catalog matching and distributor lookup.

RES SMD 36.5 OHM 1% 1/8W 0805 Product overview: CR0805-FX-36R5ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36.5 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36.5 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-36R5ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0805-FX-36R5ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-36R5ELF-ND
Chip Resistor - Surface Mount CR0805-FX-36R5ELF-ND
36.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

36.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373782-CR0805-FX-36R5ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373782-CR0805-FX-36R5ELF
Resistors - Chip Resistor - Surface Mount 1373782-CR0805-FX-36R5ELF
Win Source Part Number: 1373782-CR0805-FX-36 R5ELF Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR0805 Product Status: Active Features: Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: CR0805 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 36.5 Ohms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373782-CR0805-FX-36R5ELF
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR0805
Product Status: Active
Features: Moisture Resistant
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: CR0805
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 36.5 Ohms
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Thick Film Resistors 36.5ohm 1% - 103-CR0805-FX-36R5ELF - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 36.5ohm 1%
103-CR0805-FX-36R5ELF
Thick Film Resistors 36.5ohm 1% 103-CR0805-FX-36R5ELF
Thick Film Resistors 36.5ohm 1%

Thick Film Resistors 36.5ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - CR0805-FX-36R5ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-36R5ELF
Chip Resistor - Surface Mount CR0805-FX-36R5ELF
RES SMD 36.5 OHM 1% 1/8W 0805

RES SMD 36.5 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CR0805-FX-36R5ELF CR0805-FX-36R5ELF-ND 1373782-CR0805-FX-36R5ELF 103-CR0805-FX-36R5ELF CR0805-FX-36R5ELF
Product Name SMD 36.5 OHM 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistors 36.5ohm 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms 36.5 ohms 36.5 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers