Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-3322ELF

Description
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-FX-3322ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-3322ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-3322ELFCT-ND
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-3322ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-3322ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-3322ELFDKR-ND
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-3322ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-3322ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-3322ELFTR-ND
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 33K2, 1%, 0805, Thick Film; Resistor Case Style Bourns - 67AC7796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0805, Thick Film; Resistor Case Style Bourns
67AC7796
Res, 33K2, 1%, 0805, Thick Film; Resistor Case Style Bourns 67AC7796
RES, 33K2, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33.2kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33K2, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33.2kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res 0805 33K2 1% 125Mw Tc100 Bourns - 79AH0615 - Newark, An Avnet Company
Chicago, IL, United States
Res 0805 33K2 1% 125Mw Tc100 Bourns
79AH0615
Res 0805 33K2 1% 125Mw Tc100 Bourns 79AH0615
RES 0805 33K2 1% 125MW TC100

RES 0805 33K2 1% 125MW TC100

Supplier's Site
Chip Resistor - Surface Mount - CR0805-FX-3322ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-3322ELF
Chip Resistor - Surface Mount CR0805-FX-3322ELF
RES SMD 33.2K OHM 1% 1/8W 0805

RES SMD 33.2K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CR0805-FX-3322ELFCT-ND 67AC7796 79AH0615 CR0805-FX-3322ELF
Product Name Chip Resistor - Surface Mount Res, 33K2, 1%, 0805, Thick Film; Resistor Case Style Bourns Res 0805 33K2 1% 125Mw Tc100 Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details