Bourns, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers CR0805-FX-3001ELF

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Packaging: Bulk Part Status: Obsolete Resistance: 0.027(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: Series Voltage Reference IC Fixed 3.3V V ±0.08% 8-SO Temperature Coefficient: X7R
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Packaging: Bulk Part Status: Obsolete Resistance: 0.027(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: Series Voltage Reference IC Fixed 3.3V V ±0.08% 8-SO Temperature Coefficient: X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Packaging: Bulk Part Status: Obsolete Resistance: 0.027(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: Series Voltage Reference IC Fixed 3.3V V ±0.08% 8-SO Temperature Coefficient: X7R

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Packaging: Bulk
Part Status: Obsolete
Resistance: 0.027(ohm)
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thin Film
Features: Series Voltage Reference IC Fixed 3.3V V ±0.08% 8-SO
Temperature Coefficient: X7R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Optional Board - GPIO - ETEL S.A.
Specs
Configuration PC Board
DC Input 24 volts
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-5R5A11A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller
Axes 1.0
Setup Computer
View Details
2 suppliers