Bourns, Inc. Resistors - Chip Resistor - Surface Mount CR0805-FX-27R0ELF

Description
Win Source Part Number: 1373715-CR0805-FX-27 R0ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR0805 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: CR0805 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 27 Ohms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2
Request a Quote
Description
Win Source Part Number: 1373715-CR0805-FX-27 R0ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR0805 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: CR0805 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 27 Ohms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1373715-CR0805-FX-27R0ELF is a surface mount chip resistor with a resistance value of 27 ohms and a tolerance of ±1%. It operates within a temperature range of -55°C to +155°C and has a power rating of 0.125W (1/8W). The resistor features a temperature coefficient of ±100 ppm/°C, ensuring stable performance across varying temperatures. It is packaged in a tape and reel format, suitable for automated assembly processes. The component is moisture resistant and complies with RoHS directives, making it suitable for a variety of electronic applications. The dimensions of the resistor are 2.00mm x 1.25mm (0805 package size), with a maximum height of 0.60mm.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1373715-CR0805-FX-27R0ELF is a surface mount chip resistor with a resistance value of 27 ohms and a tolerance of ±1%. It operates within a temperature range of -55°C to +155°C and has a power rating of 0.125W (1/8W). The resistor features a temperature coefficient of ±100 ppm/°C, ensuring stable performance across varying temperatures. It is packaged in a tape and reel format, suitable for automated assembly processes. The component is moisture resistant and complies with RoHS directives, making it suitable for a variety of electronic applications. The dimensions of the resistor are 2.00mm x 1.25mm (0805 package size), with a maximum height of 0.60mm.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1373715-CR0805-FX-27R0ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373715-CR0805-FX-27R0ELF
Resistors - Chip Resistor - Surface Mount 1373715-CR0805-FX-27R0ELF
Win Source Part Number: 1373715-CR0805-FX-27 R0ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR0805 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: CR0805 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 27 Ohms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373715-CR0805-FX-27R0ELF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR0805
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: CR0805
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 27 Ohms
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
SMD 27 OHM 8W Resistor - 52-CR0805-FX-27R0ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27 OHM 8W Resistor
52-CR0805-FX-27R0ELF
SMD 27 OHM 8W Resistor 52-CR0805-FX-27R0ELF
RES SMD 27 OHM 1% 1/8W 0805 Product overview: CR0805-FX-27R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-27R0ELF can be used for catalog matching and distributor lookup.

RES SMD 27 OHM 1% 1/8W 0805 Product overview: CR0805-FX-27R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-27R0ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-27R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-27R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-27R0ELFDKR-ND
RES SMD 27 OHM 1% 1/8W 0805

RES SMD 27 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-27R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-27R0ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-27R0ELFTR-ND
27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-27R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-27R0ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-27R0ELFCT-ND
RES SMD 27 OHM 1% 1/8W 0805

RES SMD 27 OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CR0805-FX-27R0ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0805-FX-27R0ELF
Resistors - Chip Resistor - Surface Mount CR0805-FX-27R0ELF
RES SMD 27 OHM 1% 1/8W 0805

RES SMD 27 OHM 1% 1/8W 0805

Supplier's Site
Resistor,ruthenium Oxide,27Ohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns - 32K3004 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,27Ohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns
32K3004
Resistor,ruthenium Oxide,27Ohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns 32K3004
Resistor,Ruthenium Oxide,27Ohms,100WV,1 +/-% Tol,-100,100ppm-TC,0 805-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,27Ohms,100WV,1+/-% Tol,-100,100ppm-TC,0805-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1373715-CR0805-FX-27R0ELF 52-CR0805-FX-27R0ELF 118-CR0805-FX-27R0ELFDKR-ND CR0805-FX-27R0ELF 32K3004
Product Name Resistors - Chip Resistor - Surface Mount SMD 27 OHM 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor,ruthenium Oxide,27Ohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details