RES SMD 274 OHM 1% 1/8W 0805
274 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES SMD 274 OHM 1% 1/8W 0805
RES SMD 274 OHM 1% 1/8W 0805
Resistor,Ruthenium Oxide,274Ohms,100WV,
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CR0805-FX-2740ELFCT-ND | CR0805-FX-2740ELF | 02J2424 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Resistor,ruthenium Oxide,274Ohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 (2012 Metric) | 0805 |
| Resistance Range | 274 ohms | 274 ohms |