Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-2670ELF

Description
RES SMD 267 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 267 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-2670ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-2670ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-2670ELFCT-ND
RES SMD 267 OHM 1% 1/8W 0805

RES SMD 267 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-2670ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-2670ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-2670ELFTR-ND
267 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

267 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-2670ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-2670ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-2670ELFDKR-ND
RES SMD 267 OHM 1% 1/8W 0805

RES SMD 267 OHM 1% 1/8W 0805

Buy Now Datasheet
SMD 267 OHM 8W Resistor - 52-CR0805-FX-2670ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 267 OHM 8W Resistor
52-CR0805-FX-2670ELF
SMD 267 OHM 8W Resistor 52-CR0805-FX-2670ELF
RES SMD 267 OHM 1% 1/8W 0805 Product overview: CR0805-FX-2670ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 267 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 267 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-2670ELF can be used for catalog matching and distributor lookup.

RES SMD 267 OHM 1% 1/8W 0805 Product overview: CR0805-FX-2670ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 267 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 267 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-2670ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373850-CR0805-FX-2670ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373850-CR0805-FX-2670ELF
Resistors - Chip Resistor - Surface Mount 1373850-CR0805-FX-2670ELF
Win Source Part Number: 1373850-CR0805-FX-26 70ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR0805 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: CR0805 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 267 Ohms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373850-CR0805-FX-2670ELF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR0805
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: CR0805
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 267 Ohms
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Thick Film Resistors - SMD 267ohm 1% - 103-CR0805-FX-2670ELF - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 267ohm 1%
103-CR0805-FX-2670ELF
Thick Film Resistors - SMD 267ohm 1% 103-CR0805-FX-2670ELF
Thick Film Resistors - SMD 267ohm 1%

Thick Film Resistors - SMD 267ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - CR0805-FX-2670ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-2670ELF
Chip Resistor - Surface Mount CR0805-FX-2670ELF
RES SMD 267 OHM 1% 1/8W 0805

RES SMD 267 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 118-CR0805-FX-2670ELFCT-ND 52-CR0805-FX-2670ELF 1373850-CR0805-FX-2670ELF 103-CR0805-FX-2670ELF CR0805-FX-2670ELF
Product Name Chip Resistor - Surface Mount SMD 267 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 267ohm 1% Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 267 ohms 267 ohms 267 ohms 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details