Bourns CR0805-FX-2492ELF Resistor
Bourns CR0805-FX-2492ELF Resistor
Bourns CR0805-FX-2492ELF Resistor
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES, 24.9K, 1%, 0.125W, THICK FILM, 0805; Resistance:24.9kohm;
RES, 24.9K, 1%, 0.125W, THICK FILM, 0805; Resistance:24.9kohm;
RES SMD 24.9K OHM 1% 1/8W 0805
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2477110P | CR0805-FX-2492ELFTR-ND | 32K2987 | CR0805-FX-2492ELF |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 24.9K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Resistance Range | 24900 ohms | 24900 ohms | 24900 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |