24.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
24.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
24.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES SMD 24.3K OHM 1% 1/8W 0805
Resistor,Ruthenium Oxide,24.3KOhms,100W
Thick Film Resistors - SMD 24.3K 1%
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 118-CR0805-FX-2432ELFCT-ND | CR0805-FX-2432ELF | 02J2418 | 103-CR0805-FX-2432ELF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor,ruthenium Oxide,24.3Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns | Thick Film Resistors - SMD 24.3K 1% |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD); Surface Mount | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |