RES SMD 23.2K OHM 1% 1/8W 0805
RES SMD 23.2K OHM 1% 1/8W 0805
23.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES SMD 23.2K OHM 1% 1/8W 0805
Resistor,Ruthenium Oxide,23.2KOhms,100W
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 118-CR0805-FX-2322ELFCT-ND | CR0805-FX-2322ELF | 32K2969 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor,ruthenium Oxide,23.2Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Tolerance | 1 +/- % | 1 +/- % |