Bourns, Inc. Surface Mount Resistors CR0805-FX-2202ELF

Description
Bourns CR0805-FX-2202ELF
Request a Quote Datasheet
Description
Bourns CR0805-FX-2202ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7409016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409016
Surface Mount Resistors 7409016
Bourns CR0805-FX-2202ELF

Bourns CR0805-FX-2202ELF

Supplier's Site
Surface Mount Resistors - 7409016P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409016P
Surface Mount Resistors 7409016P
Bourns CR0805-FX-2202ELF

Bourns CR0805-FX-2202ELF

Supplier's Site
Surface Mount Resistors - 1616934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1616934
Surface Mount Resistors 1616934
Bourns CR0805-FX-2202ELF

Bourns CR0805-FX-2202ELF

Supplier's Site
Chip Resistor - Surface Mount - CR0805-FX-2202ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-2202ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-2202ELFTR-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-2202ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-2202ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-2202ELFDKR-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-2202ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-2202ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-2202ELFCT-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, Thick Film, 22K, 1%, 0.125W, 0805; Resistance Bourns - 72T1388 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 1%, 0.125W, 0805; Resistance Bourns
72T1388
Res, Thick Film, 22K, 1%, 0.125W, 0805; Resistance Bourns 72T1388
RES, THICK FILM, 22K, 1%, 0.125W, 0805; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 22K, 1%, 0.125W, 0805; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, 22K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 33AK8398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
33AK8398
Res, 22K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 33AK8398
RES, 22K, 1%, 0.125W, THICK FILM, 0805; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 22K, 1%, 0.125W, THICK FILM, 0805; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 32K2952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
32K2952
Res, 22K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 32K2952
RES, 22K, 1%, 0.125W, THICK FILM, 0805; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 22K, 1%, 0.125W, THICK FILM, 0805; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7409016 7409016P CR0805-FX-2202ELFTR-ND 72T1388
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 22K, 1%, 0.125W, 0805; Resistance Bourns
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 22000 ohms 22000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details