Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-2201ELF

Description
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-2201ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-2201ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-2201ELFDKR-ND
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-2201ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-2201ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-2201ELFCT-ND
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-2201ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-2201ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-2201ELFTR-ND
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630520
Surface Mount Resistors 630520
Bourns CR0805-FX-2201ELF Resistor

Bourns CR0805-FX-2201ELF Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CR0805-FX-2201ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0805-FX-2201ELF
Resistors - Chip Resistor - Surface Mount CR0805-FX-2201ELF
RES SMD 2.2K OHM 1% 1/8W 0805

RES SMD 2.2K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 2K2, 1%, 0.125W, 0805; Resistance Bourns - 06X5164 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.125W, 0805; Resistance Bourns
06X5164
Res, Thick Film, 2K2, 1%, 0.125W, 0805; Resistance Bourns 06X5164
RES, THICK FILM, 2K2, 1%, 0.125W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.125W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 2K2, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 33AK8397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
33AK8397
Res, 2K2, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 33AK8397
RES, 2K2, 1%, 0.125W, THICK FILM, 0805; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K2, 1%, 0.125W, THICK FILM, 0805; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2.2K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 32K2951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
32K2951
Res, 2.2K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 32K2951
RES, 2.2K, 1%, 0.125W, THICK FILM, 0805; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 2.2K, 1%, 0.125W, THICK FILM, 0805; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0805-FX-2201ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-2201ELF
Chip Resistor - Surface Mount CR0805-FX-2201ELF
RES SMD 2.2K OHM 1% 1/8W 0805

RES SMD 2.2K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 118-CR0805-FX-2201ELFDKR-ND 630520 CR0805-FX-2201ELF 06X5164 32K2951 CR0805-FX-2201ELF
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2K2, 1%, 0.125W, 0805; Resistance Bourns Res, 2.2K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers