Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-20R0ELF

Description
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-FX-20R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-20R0ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-20R0ELFDKR-ND
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-20R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-20R0ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-20R0ELFTR-ND
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-20R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-20R0ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-20R0ELFCT-ND
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-20R0ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-20R0ELF
Chip Resistor - Surface Mount CR0805-FX-20R0ELF
RES SMD 20 OHM 1% 1/8W 0805

RES SMD 20 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 20R, 1%, 0805, Thick Film; Resistor Case Style Bourns - 67AC7783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0805, Thick Film; Resistor Case Style Bourns
67AC7783
Res, 20R, 1%, 0805, Thick Film; Resistor Case Style Bourns 67AC7783
RES, 20R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:20ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 20R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:20ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CR0805-FX-20R0ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0805-FX-20R0ELF
Resistors - Chip Resistor - Surface Mount CR0805-FX-20R0ELF
RES SMD 20 OHM 1% 1/8W 0805

RES SMD 20 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number CR0805-FX-20R0ELFDKR-ND CR0805-FX-20R0ELF 67AC7783 CR0805-FX-20R0ELF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 20R, 1%, 0805, Thick Film; Resistor Case Style Bourns Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers