Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-2003ELF

Description
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-2003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-2003ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-2003ELFTR-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-2003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-2003ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-2003ELFCT-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-2003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-2003ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-2003ELFDKR-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1031614-CR0805-FX-2003ELF
Resistors - Chip Resistor - Surface Mount 1031614-CR0805-FX-2003ELF
Win Source Part Number: 1031614-CR0805-FX-20 03ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR0805 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 8046638; RC0805FR-13200KL; RC0805FR-07200KL; RK73H2ATTD2003F; AC0805FR-07200KL; RCA0805200KFKEA; CRCW0805200KFKEBCR08 05-FX-2003-ELF; CR0805FX2003ELF; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: 118-CR0805-FX-2003EL FDKR,118-CR0805-FX-2 003ELFTR,CR0805-FX-2 003ELF-ND,CR0805-FX- 2003ELFCT-ND,-CR0805 -FX-2003ELFCT,CR0805 -FX-2003ELFTR-ND,CR0 805-FX-2003ELFCT,-CR 0805-FX-2003ELFTR,11 8-CR0805-FX-2003ELFC T,CR0805-FX-2003ELFT R Base Product Number: CR0805

Win Source Part Number: 1031614-CR0805-FX-2003ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR0805
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): 8046638; RC0805FR-13200KL; RC0805FR-07200KL; RK73H2ATTD2003F; AC0805FR-07200KL; RCA0805200KFKEA; CRCW0805200KFKEBCR0805-FX-2003-ELF; CR0805FX2003ELF;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: 118-CR0805-FX-2003ELFDKR,118-CR0805-FX-2003ELFTR,CR0805-FX-2003ELF-ND,CR0805-FX-2003ELFCT-ND,-CR0805-FX-2003ELFCT,CR0805-FX-2003ELFTR-ND,CR0805-FX-2003ELFCT,-CR0805-FX-2003ELFTR,118-CR0805-FX-2003ELFCT,CR0805-FX-2003ELFTR
Base Product Number: CR0805

Buy Now Datasheet
SMD 8W Resistor - 52-CR0805-FX-2003ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CR0805-FX-2003ELF
SMD 8W Resistor 52-CR0805-FX-2003ELF
RES SMD 200K OHM 1% 1/8W 0805 Product overview: CR0805-FX-2003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-2003ELF can be used for catalog matching and distributor lookup.

RES SMD 200K OHM 1% 1/8W 0805 Product overview: CR0805-FX-2003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-2003ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 9052858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9052858
Surface Mount Resistors 9052858
Bourns CR0805-FX-2003ELF

Bourns CR0805-FX-2003ELF

Supplier's Site
Surface Mount Resistors - 458611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
458611
Surface Mount Resistors 458611
Bourns CR0805-FX-2003ELF

Bourns CR0805-FX-2003ELF

Supplier's Site
Res, Thick Film, 200K, 1%, 0.125W, 0805; Resistance Bourns - 32K2933 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 1%, 0.125W, 0805; Resistance Bourns
32K2933
Res, Thick Film, 200K, 1%, 0.125W, 0805; Resistance Bourns 32K2933
RES, THICK FILM, 200K, 1%, 0.125W, 0805; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 200K, 1%, 0.125W, 0805; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 200K, 1%, 0.125W, 0805, Reel; Resistance Bourns - 28X2991 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 1%, 0.125W, 0805, Reel; Resistance Bourns
28X2991
Res, Thick Film, 200K, 1%, 0.125W, 0805, Reel; Resistance Bourns 28X2991
RES, THICK FILM, 200K, 1%, 0.125W, 0805, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200K, 1%, 0.125W, 0805, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0805-FX-2003ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-2003ELF
Chip Resistor - Surface Mount CR0805-FX-2003ELF
RES SMD 200K OHM 1% 1/8W 0805

RES SMD 200K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 118-CR0805-FX-2003ELFTR-ND 1031614-CR0805-FX-2003ELF 52-CR0805-FX-2003ELF 9052858 458611 32K2933 CR0805-FX-2003ELF
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 8W Resistor Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 200K, 1%, 0.125W, 0805; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD335JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details