Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-2002ELF

Description
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-FX-2002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-2002ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-2002ELFTR-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-2002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-2002ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-2002ELFCT-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-2002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-2002ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-2002ELFDKR-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 9052849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9052849
Surface Mount Resistors 9052849
Bourns CR0805-FX-2002ELF

Bourns CR0805-FX-2002ELF

Supplier's Site
Surface Mount Resistors - 2231685P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231685P
Surface Mount Resistors 2231685P
Bourns CR0805-FX-2002ELF

Bourns CR0805-FX-2002ELF

Supplier's Site
Surface Mount Resistors - 2231685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231685
Surface Mount Resistors 2231685
Bourns CR0805-FX-2002ELF

Bourns CR0805-FX-2002ELF

Supplier's Site
Surface Mount Resistors - 2231684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231684
Surface Mount Resistors 2231684
Bourns CR0805-FX-2002ELF

Bourns CR0805-FX-2002ELF

Supplier's Site
Surface Mount Resistors - 458609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
458609
Surface Mount Resistors 458609
Bourns CR0805-FX-2002ELF

Bourns CR0805-FX-2002ELF

Supplier's Site
SMD 8W Resistor - 52-CR0805-FX-2002ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CR0805-FX-2002ELF
SMD 8W Resistor 52-CR0805-FX-2002ELF
RES SMD 20K OHM 1% 1/8W 0805 Product overview: CR0805-FX-2002ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-2002ELF can be used for catalog matching and distributor lookup.

RES SMD 20K OHM 1% 1/8W 0805 Product overview: CR0805-FX-2002ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-2002ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0805-FX-2002ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-2002ELF
Chip Resistor - Surface Mount CR0805-FX-2002ELF
RES SMD 20K OHM 1% 1/8W 0805

RES SMD 20K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 20K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 73K5712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
73K5712
Res, 20K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 73K5712
RES, 20K, 1%, 0.125W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 20K, 1%, 0.125W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 20K, 1%, 0.125W, 0805; Resistance Bourns - 06X5163 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 0.125W, 0805; Resistance Bourns
06X5163
Res, Thick Film, 20K, 1%, 0.125W, 0805; Resistance Bourns 06X5163
RES, THICK FILM, 20K, 1%, 0.125W, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 20K, 1%, 0.125W, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, 20K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 33AK8394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
33AK8394
Res, 20K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 33AK8394
RES, 20K, 1%, 0.125W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 20K, 1%, 0.125W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CR0805-FX-2002ELFTR-ND 9052849 2231685P 458609 52-CR0805-FX-2002ELF CR0805-FX-2002ELF 73K5712
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors SMD 8W Resistor Chip Resistor - Surface Mount Res, 20K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); TC100 Surface Mount Technology (SMT / SMD); 0805; 0805 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details