Bourns, Inc. Surface Mount Resistors CR0805-FX-2001ELF

Description
Bourns CR0805-FX-2001ELF
Request a Quote Datasheet
Description
Bourns CR0805-FX-2001ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9052845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9052845
Surface Mount Resistors 9052845
Bourns CR0805-FX-2001ELF

Bourns CR0805-FX-2001ELF

Supplier's Site
Surface Mount Resistors - 2231683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231683
Surface Mount Resistors 2231683
Bourns CR0805-FX-2001ELF

Bourns CR0805-FX-2001ELF

Supplier's Site
Surface Mount Resistors - 2231683P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231683P
Surface Mount Resistors 2231683P
Bourns CR0805-FX-2001ELF

Bourns CR0805-FX-2001ELF

Supplier's Site
Surface Mount Resistors - 2231682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231682
Surface Mount Resistors 2231682
Bourns CR0805-FX-2001ELF

Bourns CR0805-FX-2001ELF

Supplier's Site
Surface Mount Resistors - 458607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
458607
Surface Mount Resistors 458607
Bourns CR0805-FX-2001ELF

Bourns CR0805-FX-2001ELF

Supplier's Site
Chip Resistor - Surface Mount - CR0805-FX-2001ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-2001ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-2001ELFDKR-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-2001ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-2001ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-2001ELFTR-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-2001ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-2001ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-2001ELFCT-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-2001ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-2001ELF
Chip Resistor - Surface Mount CR0805-FX-2001ELF
RES SMD 2K OHM 1% 1/8W 0805

RES SMD 2K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistor, Thick Film, 2K, 0.125W, 1%; Resistance Bourns - 42Y0227 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2K, 0.125W, 1%; Resistance Bourns
42Y0227
Resistor, Thick Film, 2K, 0.125W, 1%; Resistance Bourns 42Y0227
RESISTOR, THICK FILM, 2K, 0.125W, 1%; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

RESISTOR, THICK FILM, 2K, 0.125W, 1%; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

Supplier's Site
Res, 2K, 1%, 0.125W, Thick Film; Resistor Case Style Bourns - 12AC0522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.125W, Thick Film; Resistor Case Style Bourns
12AC0522
Res, 2K, 1%, 0.125W, Thick Film; Resistor Case Style Bourns 12AC0522
RES, 2K, 1%, 0.125W, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 2K, 1%, 0.125W, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2Kohm, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 32K2932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2Kohm, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
32K2932
Res, 2Kohm, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 32K2932
RES, 2KOHM, 1%, 0.125W, THICK FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 2KOHM, 1%, 0.125W, THICK FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 2K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 33AK8393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
33AK8393
Res, 2K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 33AK8393
RES, 2K, 1%, 0.125W, THICK FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 2K, 1%, 0.125W, THICK FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistors 2K 1% - 103-CR0805-FX-2001ELF - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 2K 1%
103-CR0805-FX-2001ELF
Thick Film Resistors 2K 1% 103-CR0805-FX-2001ELF
Thick Film Resistors 2K 1%

Thick Film Resistors 2K 1%

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 9052845 2231683 CR0805-FX-2001ELFDKR-ND CR0805-FX-2001ELF 42Y0227 12AC0522 32K2932 33AK8393 103-CR0805-FX-2001ELF
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 2K, 0.125W, 1%; Resistance Bourns Res, 2K, 1%, 0.125W, Thick Film; Resistor Case Style Bourns Res, 2Kohm, 1%, 0.125W, Thick Film, 0805; Resistance Bourns Res, 2K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns Thick Film Resistors 2K 1%
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers