Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-2000ELF

Description
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-2000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-2000ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-2000ELFCT-ND
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-2000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-2000ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-2000ELFTR-ND
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-2000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-2000ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-2000ELFDKR-ND
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477108P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477108P
Surface Mount Resistors 2477108P
Bourns CR0805-FX-2000ELF Resistor

Bourns CR0805-FX-2000ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477107
Surface Mount Resistors 2477107
Bourns CR0805-FX-2000ELF Resistor

Bourns CR0805-FX-2000ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477108
Surface Mount Resistors 2477108
Bourns CR0805-FX-2000ELF Resistor

Bourns CR0805-FX-2000ELF Resistor

Supplier's Site
Res, 200R, 1%, 0805, Thick Film; Resistor Case Style Bourns - 67AC7784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0805, Thick Film; Resistor Case Style Bourns
67AC7784
Res, 200R, 1%, 0805, Thick Film; Resistor Case Style Bourns 67AC7784
RES, 200R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:200ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 200R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:200ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 200R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 33AK8392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
33AK8392
Res, 200R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 33AK8392
RES, 200R, 1%, 0.125W, THICK FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 200R, 1%, 0.125W, THICK FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 32K2931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
32K2931
Res, 200R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 32K2931
RES, 200R, 1%, 0.125W, THICK FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 200R, 1%, 0.125W, THICK FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 118-CR0805-FX-2000ELFCT-ND 2477108P 67AC7784 33AK8392
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 200R, 1%, 0805, Thick Film; Resistor Case Style Bourns Res, 200R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers