Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-1872ELF

Description
RES SMD 18.7K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 18.7K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-1872ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1872ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1872ELFDKR-ND
RES SMD 18.7K OHM 1% 1/8W 0805

RES SMD 18.7K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-1872ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1872ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1872ELFTR-ND
18.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

18.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-1872ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1872ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1872ELFCT-ND
RES SMD 18.7K OHM 1% 1/8W 0805

RES SMD 18.7K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistor,ruthenium Oxide,18.7Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns - 32K2918 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,18.7Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns
32K2918
Resistor,ruthenium Oxide,18.7Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns 32K2918
Resistor,Ruthenium Oxide,18.7KOhms,100W V,1+/-% Tol,-100,100ppm-TC,0 805-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,18.7KOhms,100WV,1+/-% Tol,-100,100ppm-TC,0805-Case RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0805-FX-1872ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-1872ELF
Chip Resistor - Surface Mount CR0805-FX-1872ELF
RES SMD 18.7K OHM 1% 1/8W 0805

RES SMD 18.7K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 118-CR0805-FX-1872ELFDKR-ND 32K2918 CR0805-FX-1872ELF
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,18.7Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details