Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-1822ELF

Description
RES SMD 18.2K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 18.2K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-1822ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1822ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1822ELFDKR-ND
RES SMD 18.2K OHM 1% 1/8W 0805

RES SMD 18.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-1822ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1822ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1822ELFCT-ND
RES SMD 18.2K OHM 1% 1/8W 0805

RES SMD 18.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-1822ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1822ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1822ELFTR-ND
18.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

18.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CR0805-FX-1822ELFDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 69.8 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567503 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details