Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-1801ELF

Description
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-1801ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1801ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1801ELFCT-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-1801ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1801ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1801ELFTR-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-1801ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1801ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1801ELFDKR-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1.8K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 32K2907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.8K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
32K2907
Res, 1.8K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 32K2907
RES, 1.8K, 1%, 0.125W, THICK FILM, 0805; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 1.8K, 1%, 0.125W, THICK FILM, 0805; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Res, 1.8K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 34AK1443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.8K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
34AK1443
Res, 1.8K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 34AK1443
RES, 1.8K, 1%, 0.125W, THICK FILM, 0805; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 1.8K, 1%, 0.125W, THICK FILM, 0805; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0805-FX-1801ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-1801ELF
Chip Resistor - Surface Mount CR0805-FX-1801ELF
RES SMD 1.8K OHM 1% 1/8W 0805

RES SMD 1.8K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 118-CR0805-FX-1801ELFCT-ND 32K2907 CR0805-FX-1801ELF
Product Name Chip Resistor - Surface Mount Res, 1.8K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details