Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-16R0ELF

Description
RES SMD 16 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 16 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-16R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-16R0ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-16R0ELFCT-ND
RES SMD 16 OHM 1% 1/8W 0805

RES SMD 16 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-16R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-16R0ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-16R0ELFTR-ND
16 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

16 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-16R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-16R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-16R0ELFDKR-ND
RES SMD 16 OHM 1% 1/8W 0805

RES SMD 16 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-16R0ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-16R0ELF
Chip Resistor - Surface Mount CR0805-FX-16R0ELF
RES SMD 16 OHM 1% 1/8W 0805

RES SMD 16 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Thick Film Resistors - SMD 16ohm 1% - 103-CR0805-FX-16R0ELF - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 16ohm 1%
103-CR0805-FX-16R0ELF
Thick Film Resistors - SMD 16ohm 1% 103-CR0805-FX-16R0ELF
Thick Film Resistors - SMD 16ohm 1%

Thick Film Resistors - SMD 16ohm 1%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 118-CR0805-FX-16R0ELFCT-ND CR0805-FX-16R0ELF 103-CR0805-FX-16R0ELF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors - SMD 16ohm 1%
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details